IC REG CTRLR BUCK-BOOST 28VQFN
DC/DC CTRL, SYNC BUCK-BOOST, VQFN-28; Supply Voltage Min:3.5V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:VQFN; No. of Pins:28Pins; Switching Frequency:600kHz; Topology:Synchronous
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LM5175RHFT | 28AH3560 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Dc/dc Ctrl, Sync Buck-Boost, Vqfn-28; Supply Voltage Min Texas Instruments |
| Device Type | CardBus Controller |