The LM5165YQDGSTQ1 is an automotive-grade 3-V to 65-V synchronous buck converter with a fixed 3.3-V output, designed for low-power applications. It is housed in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm with a 0.5-mm pin pitch. The device operates with a junction temperature range of -40°C to 150°C, supports a no-load quiescent current of 10.5 µA, and is qualified to AEC-Q100 grade 1. Integrated 2-Ω PMOS and 1-Ω NMOS switches eliminate the need for an external rectifier diode. Operation modes include selectable PFM or COT with no loop compensation required. Thermal shutdown and programmable current limit are included. The device meets EN55022/CISPR 22 EMI standards and features monotonic start-up into prebiased outputs.
Automotive, 3V-65V, 150mA Synchronous Buck Converter With Ultra-Low IQ 10-VSSOP 0 to 0 Product overview: LM5165YQDGSTQ1 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Buck, 3V, 65V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Buck, 3V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5165YQDGSTQ1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM5165YQDGSTQ1 |
| Product Name | Automotive Low-Power Buck 3V Step-Down DC-DC Converter IC |
| Input Voltage | 65 volts |