Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM51551DSST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317620-LM51551DSST Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 2.2MHz Control Features: Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: Yes Supplier Device Package: 12-WSON (3x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 12-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.97V ~ 45V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53427-6,296-5342 7-2,296-53427-1 Base Product Number: LM51551 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317620-LM51551DSST Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 2.2MHz Control Features: Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: Yes Supplier Device Package: 12-WSON (3x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 12-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.97V ~ 45V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53427-6,296-5342 7-2,296-53427-1 Base Product Number: LM51551 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317620-LM51551DSST - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317620-LM51551DSST
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317620-LM51551DSST
Manufacturer: Texas Instruments Win Source Part Number: 1317620-LM51551DSST Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 100kHz ~ 2.2MHz Control Features: Soft Start Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: Yes Supplier Device Package: 12-WSON (3x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 12-WFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 2.97V ~ 45V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53427-6,296-5342 7-2,296-53427-1 Base Product Number: LM51551 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317620-LM51551DSST
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 100kHz ~ 2.2MHz
Control Features: Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: Yes
Supplier Device Package: 12-WSON (3x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 12-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 2.97V ~ 45V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53427-6,296-53427-2,296-53427-1
Base Product Number: LM51551
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317620-LM51551DSST
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515398P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details