Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5150QRUMTQ1

Description
WIDE VIN LOW IQ BOOST CONTROLLER
Description
WIDE VIN LOW IQ BOOST CONTROLLER

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5150QRUMTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5150QRUMTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5150QRUMTQ1
WIDE VIN LOW IQ BOOST CONTROLLER

WIDE VIN LOW IQ BOOST CONTROLLER

Supplier's Site
Dc/dc Ctrl, Aec-Q100, Boost, Wqfn-16; Supply Voltage Min Texas Instruments - 26AJ7362 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Aec-Q100, Boost, Wqfn-16; Supply Voltage Min Texas Instruments
26AJ7362
Dc/dc Ctrl, Aec-Q100, Boost, Wqfn-16; Supply Voltage Min Texas Instruments 26AJ7362
DC/DC CTRL, AEC-Q100, BOOST, WQFN-16; Supply Voltage Min:1.5V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):60%; Controller IC Case Style:WQFN; No. of Pins:16Pins; Switching Frequency:2.3MHz; Topology:Boost (Step RoHS Compliant: Yes

DC/DC CTRL, AEC-Q100, BOOST, WQFN-16; Supply Voltage Min:1.5V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):60%; Controller IC Case Style:WQFN; No. of Pins:16Pins; Switching Frequency:2.3MHz; Topology:Boost (Step RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number LM5150QRUMTQ1 26AJ7362
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Aec-Q100, Boost, Wqfn-16; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-4303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details