Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5140QRWGTQ1

Description
IC REG CTRLR BUCK 40VQFN
Description
IC REG CTRLR BUCK 40VQFN

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5140QRWGTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5140QRWGTQ1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5140QRWGTQ1
IC REG CTRLR BUCK 40VQFN

IC REG CTRLR BUCK 40VQFN

Supplier's Site
Dc/dc Ctrl, Sync Buck, 2.2Mhz; Supply Voltage Min Texas Instruments - 31AH2004 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 2.2Mhz; Supply Voltage Min Texas Instruments
31AH2004
Dc/dc Ctrl, Sync Buck, 2.2Mhz; Supply Voltage Min Texas Instruments 31AH2004
DC/DC CTRL, SYNC BUCK, 2.2MHZ; Supply Voltage Min:3.8V; Supply Voltage Max:65V; No. of Outputs:2 Output; Duty Cycle (%):50%; Controller IC Case Style:VQFNP; No. of Pins:40Pins; Switching Frequency:2.2MHz; Topology:Synchronous Buck RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 2.2MHZ; Supply Voltage Min:3.8V; Supply Voltage Max:65V; No. of Outputs:2 Output; Duty Cycle (%):50%; Controller IC Case Style:VQFNP; No. of Pins:40Pins; Switching Frequency:2.2MHz; Topology:Synchronous Buck RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number LM5140QRWGTQ1 31AH2004
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck, 2.2Mhz; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC367DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT338-1
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1316322-SI3050-E1-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details