Texas Instruments PMIC - PMIC - Gate Drivers - LM5134BSD/NOPB LM5134BSD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 877529-LM5134BSD/NOP B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5134 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40245-2, 296-40245-1, LM5134BSD/NOPB-ND, 296-40245-6, -296-40245-1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877529-LM5134BSD/NOP B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5134 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40245-2, 296-40245-1, LM5134BSD/NOPB-ND, 296-40245-6, -296-40245-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5134BSD/NOPB - 877529-LM5134BSD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5134BSD/NOPB
877529-LM5134BSD/NOPB
PMIC - PMIC - Gate Drivers - LM5134BSD/NOPB 877529-LM5134BSD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877529-LM5134BSD/NOP B Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5134 Categories: Integrated Circuits (ICs) Case / Package: 6-WSON (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40245-2, 296-40245-1, LM5134BSD/NOPB-ND, 296-40245-6, -296-40245-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877529-LM5134BSD/NOPB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5134
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40245-2, 296-40245-1, LM5134BSD/NOPB-ND, 296-40245-6, -296-40245-1-ND

Buy Now Datasheet
PMIC - Gate Drivers - LM5134BSD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5134BSD/NOPB
PMIC - Gate Drivers LM5134BSD/NOPB
IC GATE DRVR LOW-SIDE 6WSON

IC GATE DRVR LOW-SIDE 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 877529-LM5134BSD/NOPB LM5134BSD/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5134BSD/NOPB PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 11C01FC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 1727-3152-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details