Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5122MHE/NOPB

Description
IC REG CTRLR MULT TOP 20HTSSOP
Description
IC REG CTRLR MULT TOP 20HTSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5122MHE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5122MHE/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5122MHE/NOPB
IC REG CTRLR MULT TOP 20HTSSOP

IC REG CTRLR MULT TOP 20HTSSOP

Supplier's Site
Dc/dc, Sync Boost, Htssop20; Supply Voltage Min Texas Instruments - 29AH6390 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc, Sync Boost, Htssop20; Supply Voltage Min Texas Instruments
29AH6390
Dc/dc, Sync Boost, Htssop20; Supply Voltage Min Texas Instruments 29AH6390
DC/DC, SYNC BOOST, HTSSOP20; Supply Voltage Min:4.5V; Supply Voltage Max:65V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:875kHz; Topology:Synchronous Boost RoHS Compliant: Yes

DC/DC, SYNC BOOST, HTSSOP20; Supply Voltage Min:4.5V; Supply Voltage Max:65V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:875kHz; Topology:Synchronous Boost RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number LM5122MHE/NOPB 29AH6390
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc, Sync Boost, Htssop20; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

16-bit buffer/line driver; 3-state - 74ALVT16244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details