IC REG CTRLR BCK/BCK-BST 20TSSOP
DC/DC CTRL, BUCK-BOOST, 500KHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):98%; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:500kHz; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LM5118MHX/NOPB | 29AH1147 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Dc/dc Ctrl, Buck-Boost, 500Khz, Htssop20; Supply Voltage Min Texas Instruments |
| Device Type | CardBus Controller |