Single 7.6A Peak Current Low-Side Gate Driver 6-SOT-23 -40 to 125
7.6-A/1.3-A single channel gate driver with 4-V UVLO and split outputs 6-SOT-23 -40 to 125 Product overview: LM5114BMFX/S7003094 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5114BMFX/S7003
Manufacturer: Texas Instruments
Win Source Part Number: 138133-LM5114BMFX/S7
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.3A, 7.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Supply Voltage - Operating: 4 V to 12.6 V
Rise and Fall Time: 82ns, 12.5ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
IC GATE DRVR LOW-SIDE SOT23-6
Gate Drivers Sgl 7.6A Peak Currnt Lo-Side Gate Dvr
Single 7.6A Peak Current Low-Side Gate Driver 6-SOT-23 -40 to 125
Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5114BMFX/S7003094 | 730-LM5114BMFX/S7003094 | 138133-LM5114BMFX/S7003094 | 296-37382-6-ND | LM5114BMFX/S7003094 | LM5114BMFX/S7003094 | 815-LM5114BMFX/S7003094 | LM5114BMFX/S7003094 |
| Product Name | LM5114 Single 7.6A Peak Current Low-Side Gate Driver | SOT-23 Gate Driver IC | PMIC - PMIC - Gate Drivers - LM5114BMFX/S7003094 | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Single 7.6A Peak Current Low-Side Gate Driver 6-SOT-23 -40 to 125 | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Single | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 7.6 amps | 7.6 amps | 7.6 amps | 7.6 amps | 7.6 amps | |||
| Supply Voltage | 4 to 12.6 volts | 4 to 12.6 volts | 4 to 12.6 volts | 4 to 12.6 volts | 12.6 to 4 volts | 4.5 volts | 4 to 12.6 volts |