Manufacturer: Texas Instruments
Win Source Part Number: 877525-LM5114BMFX/NO
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5114
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE DRVR LOW-SIDE SOT23-6
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 877525-LM5114BMFX/NOPB | LM5114BMFX/NOPB |
| Product Name | PMIC - PMIC - Gate Drivers - LM5114BMFX/NOPB | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |