Manufacturer: Texas Instruments
Win Source Part Number: 779324-LM5114AMFX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6
Mounting: SMD
Operating Supply Voltage: 4 V ~ 12.6 V
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.3A, 7.6A
Rise / Fall Time (Typ): 82ns, 12.5ns
Family Name: LM5114
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): LM5114AMF/NOPB;
Introduction Date: January 06, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE SOT23-6
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 779324-LM5114AMFX/NOPB | LM5114AMFX/NOPB |
| Product Name | PMIC - PMIC - Gate Drivers - LM5114AMFX/NOPB | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |