Texas Instruments PMIC - PMIC - Gate Drivers - LM5113QDPRRQ1 LM5113QDPRRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 923260-LM5113QDPRRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: 10-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5113 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51311-6, 296-51311-2, LM5113QDPRRQ1-ND, 296-51311-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923260-LM5113QDPRRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: 10-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5113 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51311-6, 296-51311-2, LM5113QDPRRQ1-ND, 296-51311-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5113QDPRRQ1 - 923260-LM5113QDPRRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5113QDPRRQ1
923260-LM5113QDPRRQ1
PMIC - PMIC - Gate Drivers - LM5113QDPRRQ1 923260-LM5113QDPRRQ1
Manufacturer: Texas Instruments Win Source Part Number: 923260-LM5113QDPRRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: 10-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5113 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51311-6, 296-51311-2, LM5113QDPRRQ1-ND, 296-51311-1

Manufacturer: Texas Instruments
Win Source Part Number: 923260-LM5113QDPRRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Package: 10-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5113
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51311-6, 296-51311-2, LM5113QDPRRQ1-ND, 296-51311-1

Buy Now Datasheet
PMIC - Gate Drivers - LM5113QDPRRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5113QDPRRQ1
PMIC - Gate Drivers LM5113QDPRRQ1
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 923260-LM5113QDPRRQ1 LM5113QDPRRQ1
Product Name PMIC - PMIC - Gate Drivers - LM5113QDPRRQ1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 29L8095 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers
Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details