Manufacturer: Texas Instruments
Win Source Part Number: 923259-LM5112Q1SDX/N
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5112
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51310-6, LM5112Q1SDX/NOPB-ND,
IC GATE DRVR LOW-SIDE 6WSON
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 923259-LM5112Q1SDX/NOPB | LM5112Q1SDX/NOPB |
| Product Name | PMIC - PMIC - Gate Drivers - LM5112Q1SDX/NOPB | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |