Texas Instruments LM5111 Dual 5A Compound Gate Driver LM5111-2M/NOPB

Description
Dual 5A Compound Gate Driver 8-SOIC -40 to 125
Request a Quote
Description
Dual 5A Compound Gate Driver 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5111 is a dual 5-A compound gate driver designed to independently drive two N-channel MOSFETs with 3-A source and 5-A sink current capability. It features TTL-compatible inputs, 25-ns typical propagation times, and 14-ns rise and 12-ns fall times with a 2-nF load. The device is available in an 8-pin SOIC package measuring 5.00 mm × 6.00 mm, with operating temperature range of -40°C to 125°C. The LM5111-2M variant has inverting output configurations on both channels with low output state during undervoltage lockout. The part includes undervoltage lockout protection and supports paralleling of channels to double drive current.

Datasheet Summary
Powered by GS/AI

The LM5111 is a dual 5-A compound gate driver designed to independently drive two N-channel MOSFETs with 3-A source and 5-A sink current capability. It features TTL-compatible inputs, 25-ns typical propagation times, and 14-ns rise and 12-ns fall times with a 2-nF load. The device is available in an 8-pin SOIC package measuring 5.00 mm × 6.00 mm, with operating temperature range of -40°C to 125°C. The LM5111-2M variant has inverting output configurations on both channels with low output state during undervoltage lockout. The part includes undervoltage lockout protection and supports paralleling of channels to double drive current.

Suppliers

Company
Product
Description
Supplier Links
LM5111 Dual 5A Compound Gate Driver - LM5111-2M/NOPB - Texas Instruments
Dallas, TX, United States
LM5111 Dual 5A Compound Gate Driver
LM5111-2M/NOPB
LM5111 Dual 5A Compound Gate Driver LM5111-2M/NOPB
Dual 5A Compound Gate Driver 8-SOIC -40 to 125

Dual 5A Compound Gate Driver 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - LM5111-2M/NOPB - 1200407-LM5111-2M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5111-2M/NOPB
1200407-LM5111-2M/NOPB
PMIC - PMIC - Gate Drivers - LM5111-2M/NOPB 1200407-LM5111-2M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1200407-LM5111-2M/NO PB Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: LM5111 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200407-LM5111-2M/NOPB
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LM5111
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 14V
Rise / Fall Time: 14ns, 12ns

Buy Now
Singapore, Singapore
5A 14V SOIC Gate Driver IC
730-LM5111-2M/NOPB
5A 14V SOIC Gate Driver IC 730-LM5111-2M/NOPB
2-Ch Gate Driver 5A SOIC, 3.5-14V, -40 to 125C Product overview: LM5111-2M/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 14V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, 14V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-2M/NOPB can be used for catalog matching and distributor lookup.

2-Ch Gate Driver 5A SOIC, 3.5-14V, -40 to 125C Product overview: LM5111-2M/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 14V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5A, 14V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5111-2M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - LM5111-2M/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5111-2M/NOPB-ND
Gate Drivers LM5111-2M/NOPB-ND
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Ic, Mosfet Driver Dual 5A 8-So; Driver Configuration Texas Instruments - 28AH3541 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mosfet Driver Dual 5A 8-So; Driver Configuration Texas Instruments
28AH3541
Ic, Mosfet Driver Dual 5A 8-So; Driver Configuration Texas Instruments 28AH3541
IC, MOSFET DRIVER DUAL 5A 8-SO; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:3.5V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:25ns; Operating RoHS Compliant: Yes

IC, MOSFET DRIVER DUAL 5A 8-SO; Driver Configuration:Low Side; Peak Output Current:5A; Supply Voltage Min:3.5V; Supply Voltage Max:14V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:25ns; Output Delay:25ns; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
LM5111-2M/NOPB
Gate Drivers LM5111-2M/NOPB
Gate Drivers Dual 5A Compound Driver

Gate Drivers Dual 5A Compound Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5111-2M/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5111-2M/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5111-2M/NOPB
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - LM5111-2M/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5111-2M/NOPB
Gate Drivers LM5111-2M/NOPB
Low-Side Gate Driver IC Inverting 8-SOIC

Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
IC GATE DRVR LOW-SIDE 8SOIC - 815-LM5111-2M/NOPB - Utmel Electronic Limited
Hong Kong, China
IC GATE DRVR LOW-SIDE 8SOIC
815-LM5111-2M/NOPB
IC GATE DRVR LOW-SIDE 8SOIC 815-LM5111-2M/NOPB
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5111-2M/NOPB 1200407-LM5111-2M/NOPB 730-LM5111-2M/NOPB LM5111-2M/NOPB-ND 28AH3541 LM5111-2M/NOPB LM5111-2M/NOPB LM5111-2M/NOPB 815-LM5111-2M/NOPB
Product Name LM5111 Dual 5A Compound Gate Driver PMIC - PMIC - Gate Drivers - LM5111-2M/NOPB 5A 14V SOIC Gate Driver IC Gate Drivers Ic, Mosfet Driver Dual 5A 8-So; Driver Configuration Texas Instruments Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers IC GATE DRVR LOW-SIDE 8SOIC
Driver Type Dual Gate Driver Low-side Low-side Low-side Low-side
Output Configuration Dual,Independent Inverting Inverting
Input Threshold TTL
Output Current 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 14 to 3.5 volts 3.5 to 14 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74CBTLV1G125DBVRQ1 - Rochester Electronics
Texas Instruments
Specs
Package Type SOT-23-5
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Drivers - 296-DRV8714HQPHPRQ1TR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Supply Voltage 4.9 to 37 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Clock Buffers, Drivers - CDCS503PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833RTYT - 1034172-DRV8833RTYT - Win Source Electronics
Specs
Supply Voltage 2.7 to 10.8 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type 16-QFN (4x4)
View Details