Texas Instruments High-Performance Analog Dual 5A SOIC Gate Driver IC LM5110-3M

Description
5A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, MS-012AA, SOIC-8 Product overview: LM5110-3M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, MS-012AA, SOIC-8 Product overview: LM5110-3M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5A SOIC Gate Driver IC
730-LM5110-3M
Dual 5A SOIC Gate Driver IC 730-LM5110-3M
5A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, MS-012AA, SOIC-8 Product overview: LM5110-3M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-3M can be used for catalog matching and distributor lookup.

5A 2 CHANNEL, BUF OR INV BASED PRPHL DRVR, PDSO8, MS-012AA, SOIC-8 Product overview: LM5110-3M from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - LM5110-3M - 1200399-LM5110-3M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5110-3M
1200399-LM5110-3M
PMIC - PMIC - Gate Drivers - LM5110-3M 1200399-LM5110-3M
Manufacturer: Texas Instruments Win Source Part Number: 1200399-LM5110-3M Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 3A, 5A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LM5110 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 14V Rise / Fall Time: 14ns, 12ns

Manufacturer: Texas Instruments
Win Source Part Number: 1200399-LM5110-3M
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LM5110
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 14V
Rise / Fall Time: 14ns, 12ns

Buy Now
Gate Drivers - LM5110-3M-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5110-3M-ND
Gate Drivers LM5110-3M-ND
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5110-3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5110-3M
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5110-3M
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site
Gate Drivers - LM5110-3M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5110-3M
Gate Drivers LM5110-3M
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-LM5110-3M 1200399-LM5110-3M LM5110-3M-ND LM5110-3M LM5110-3M
Product Name Dual 5A SOIC Gate Driver IC PMIC - PMIC - Gate Drivers - LM5110-3M Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Number of Outputs 2; 2
Supply Voltage 3.5 to 14 volts 3.5 to 14 volts 3.5 to 14 volts 14 to 3.5 volts 3.5 to 14 volts
Fall Time 25 ns 12 ns 12 ns 12 ns
Package Type SOIC SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Driver Type Low-side Low-side Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-A5929KLPTR-TCT-ND - DigiKey
Specs
Supply Voltage 5.5 to 50 volts
Operating Temperature -40 to 165 C (-40 to 329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
Isolation, Si822x/3x Isolated Gate Drivers - Si8220DD-IS - Skyworks Solutions, Inc.
Specs
Number of Outputs 1
Output Configuration Single
Output Current 2.5 amps
View Details
Clock Buffers, Drivers - CDC328ADR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details