Manufacturer: Texas Instruments
Win Source Part Number: 111792-LM5110-2SDX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 3A, 5A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-WSON (4x4)
Supply Voltage - Operating: 3.5 V to 14 V
Rise and Fall Time: 14ns, 12ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC GATE DRVR LOW-SIDE 10WSON Product overview: LM5110-2SDX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5110-2SDX/NOPB
Low-Side Gate Driver IC Inverting 10-WSON (4x4)
IC GATE DRVR LOW-SIDE 10WSON
Low-Side Gate Driver IC Inverting 10-WSON (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 111792-LM5110-2SDX/NOPB | 730-LM5110-2SDX/NOPB | LM5110-2SDX/NOPB-ND | LM5110-2SDX/NOPB | LM5110-2SDX/NOPB |
| Product Name | PMIC - PMIC - Gate Drivers - LM5110-2SDX/NOPB | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Current | 5 amps | 5 amps | 5 amps | ||
| Supply Voltage | 3.5 to 14 volts | 3.5 to 14 volts | 3.5 to 14 volts | 14 to 3.5 volts | 3.5 to 14 volts |
| Rise Time | 14 ns | 14 ns | 14 ns | ||
| Fall Time | 12 ns | 25 ns | 12 ns | 12 ns |