Manufacturer: Texas Instruments
Win Source Part Number: 091079-LM5109BSD
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108V
Family Name: LM5109
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-WSON (4x4)
Supply Voltage - Operating: 8 V to 14 V
Rise and Fall Time: 15ns, 15ns
Alternative Parts (Cross-Reference): LM5109BSDX; LM5109BSDX/NOPB; LM5109BSD/NOPB;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 8WSON
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 091079-LM5109BSD | LM5109BSD |
| Product Name | PMIC - PMIC - Gate Drivers - LM5109BSD | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |