Texas Instruments PMIC - PMIC - Gate Drivers - LM5109BQNGTRQ1 LM5109BQNGTRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 877520-LM5109BQNGTRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5109 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877520-LM5109BQNGTRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5109 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5109BQNGTRQ1 - 877520-LM5109BQNGTRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5109BQNGTRQ1
877520-LM5109BQNGTRQ1
PMIC - PMIC - Gate Drivers - LM5109BQNGTRQ1 877520-LM5109BQNGTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 877520-LM5109BQNGTRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LM5109 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 877520-LM5109BQNGTRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM5109
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Shenzhen, China
PMIC - Gate Drivers
LM5109BQNGTRQ1
PMIC - Gate Drivers LM5109BQNGTRQ1
IC GATE DRVR HALF-BRIDGE 8WSON

IC GATE DRVR HALF-BRIDGE 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 877520-LM5109BQNGTRQ1 LM5109BQNGTRQ1
Product Name PMIC - PMIC - Gate Drivers - LM5109BQNGTRQ1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 5430/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers
Logic - Gates and Inverters - 74AHCT2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details