Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5109ASDX/NOPB

Description
Win Source Part Number: 1382501-LM5109ASDX/N OPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Package: Tape & Reel (TR) Standard Package: 4,500 pcs Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108 V Rise / Fall Time (Typ): 15ns, 15ns Voltage - Supply: 8V ~ 14V Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM5109 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382501-LM5109ASDX/N OPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Package: Tape & Reel (TR) Standard Package: 4,500 pcs Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108 V Rise / Fall Time (Typ): 15ns, 15ns Voltage - Supply: 8V ~ 14V Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM5109 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1382501-LM5109ASDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1382501-LM5109ASDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1382501-LM5109ASDX/NOPB
Win Source Part Number: 1382501-LM5109ASDX/N OPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Package: Tape & Reel (TR) Standard Package: 4,500 pcs Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108 V Rise / Fall Time (Typ): 15ns, 15ns Voltage - Supply: 8V ~ 14V Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM5109 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382501-LM5109ASDX/NOPB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 4,500 pcs
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108 V
Rise / Fall Time (Typ): 15ns, 15ns
Voltage - Supply: 8V ~ 14V
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM5109
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Shenzhen, China
PMIC - Gate Drivers
LM5109ASDX/NOPB
PMIC - Gate Drivers LM5109ASDX/NOPB
IC GATE DRVR HALF-BRIDGE 8WSON

IC GATE DRVR HALF-BRIDGE 8WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1382501-LM5109ASDX/NOPB LM5109ASDX/NOPB
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic Gates - 7512761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual I/O Arbiter - MYXAF54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details