Texas Instruments High-Performance Analog PMIC - PMIC - Gate Drivers - LM5109ASD LM5109ASD

Description
Manufacturer: Texas Instruments Win Source Part Number: 719027-LM5109ASD Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108V Categories: Integrated Circuits Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LM5109 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 14V Rise / Fall Time: 15ns, 15ns
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 719027-LM5109ASD Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108V Categories: Integrated Circuits Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LM5109 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 14V Rise / Fall Time: 15ns, 15ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5109ASD - 719027-LM5109ASD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5109ASD
719027-LM5109ASD
PMIC - PMIC - Gate Drivers - LM5109ASD 719027-LM5109ASD
Manufacturer: Texas Instruments Win Source Part Number: 719027-LM5109ASD Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108V Categories: Integrated Circuits Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: LM5109 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 14V Rise / Fall Time: 15ns, 15ns

Manufacturer: Texas Instruments
Win Source Part Number: 719027-LM5109ASD
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108V
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: LM5109
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 14V
Rise / Fall Time: 15ns, 15ns

Buy Now
Gate Drivers - LM5109ASDTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5109ASDTR-ND
Gate Drivers LM5109ASDTR-ND
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Buy Now Datasheet
Singapore, Singapore
1A Gate Driver IC
730-LM5109ASD
1A Gate Driver IC 730-LM5109ASD
1A HALF BRDG BASED MOSFET DRIVER, PDSO8, 4 X 4 MM, LLP-8 Product overview: LM5109ASD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109ASD can be used for catalog matching and distributor lookup.

1A HALF BRDG BASED MOSFET DRIVER, PDSO8, 4 X 4 MM, LLP-8 Product overview: LM5109ASD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5109ASD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC GATE DRVR HALF-BRIDGE 8WSON - 815-LM5109ASD - Utmel Electronic Limited
Hong Kong, China
IC GATE DRVR HALF-BRIDGE 8WSON
815-LM5109ASD
IC GATE DRVR HALF-BRIDGE 8WSON 815-LM5109ASD
IC GATE DRVR HALF-BRIDGE 8WSON

IC GATE DRVR HALF-BRIDGE 8WSON

Supplier's Site
Gate Drivers - LM5109ASD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5109ASD
Gate Drivers LM5109ASD
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Buy Now Datasheet
Gate Drivers - LM5109ASD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5109ASD
Gate Drivers LM5109ASD
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 719027-LM5109ASD LM5109ASDTR-ND 730-LM5109ASD 815-LM5109ASD LM5109ASD LM5109ASD
Product Name PMIC - PMIC - Gate Drivers - LM5109ASD Gate Drivers 1A Gate Driver IC IC GATE DRVR HALF-BRIDGE 8WSON Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps 1 amps 1 amps 1 amps
Supply Voltage 8 to 14 volts 8 to 14 volts 8 to 14 volts 12 volts 8 to 14 volts 8 to 14 volts
Rise Time 15 ns 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-1563-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Three-phase
Output Configuration Noninverting
Supply Voltage 4.5 to 50 volts
View Details
5 suppliers
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - DRV8304HLRHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 38 to 6 volts
Packing Method Bulk; Bulk; Other
View Details
2 suppliers