Allegro MicroSystems Inc. Gate Drivers A6861KLPTR-T

Description
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP
Request a Quote Datasheet
Description
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 620-1563-1-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
620-1563-1-ND
Gate Drivers 620-1563-1-ND
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

Buy Now Datasheet
Gate Drivers - 620-1563-6-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
620-1563-6-ND
Gate Drivers 620-1563-6-ND
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

Buy Now Datasheet
Gate Drivers - 620-1563-2-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
620-1563-2-ND
Gate Drivers 620-1563-2-ND
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-A6861KLPTR-T
Gate Driver IC 730-A6861KLPTR-T
Buffer/Inverter Based MOSFET Driver, Product overview: A6861KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A6861KLPTR-T can be used for catalog matching and distributor lookup.

Buffer/Inverter Based MOSFET Driver, Product overview: A6861KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A6861KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Driver, 3 Phase Bridge, Tssop-16; No. Of Channels Allegro Microsystems - 55X1685 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 3 Phase Bridge, Tssop-16; No. Of Channels Allegro Microsystems
55X1685
Mosfet Driver, 3 Phase Bridge, Tssop-16; No. Of Channels Allegro Microsystems 55X1685
MOSFET DRIVER, 3 PHASE BRIDGE, TSSOP-16; No. of Channels:3Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:TSSOP; Input Type:Non-Inverting; Source Current:- RoHS Compliant: Yes

MOSFET DRIVER, 3 PHASE BRIDGE, TSSOP-16; No. of Channels:3Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:TSSOP; Input Type:Non-Inverting; Source Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - A6861KLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
A6861KLPTR-T
Gate Drivers A6861KLPTR-T
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - A6861KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
A6861KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers A6861KLPTR-T
IC GATE DRVR HIGH-SIDE 16TSSOP

IC GATE DRVR HIGH-SIDE 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 620-1563-1-ND 730-A6861KLPTR-T 55X1685 A6861KLPTR-T A6861KLPTR-T
Product Name Gate Drivers Gate Driver IC Mosfet Driver, 3 Phase Bridge, Tssop-16; No. Of Channels Allegro Microsystems Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type High-side; Three-phase High-side
Output Configuration Noninverting Inverting; Noninverting
Supply Voltage 4.5 to 50 volts 4.5 to ? volts 4.5 to 50 volts 50 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - SI8231AB-D-ISR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
3 suppliers
Clock Buffers, Drivers - CDC208DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
 - 74ALVC573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details