Texas Instruments High-Performance Analog Gate Drivers LM5107SD

Description
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - LM5107SDTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
LM5107SDTR-ND
Gate Drivers LM5107SDTR-ND
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1348811-LM5107SD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1348811-LM5107SD
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1348811-LM5107SD
Win Source Part Number: 1348811-LM5107SD Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1.3A, 1.4A High Side Voltage - Max (Bootstrap): 118 V Rise / Fall Time (Typ): 15ns, 15ns Voltage - Supply: 8V ~ 14V Mounting Type: Surface Mount Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WSON (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM5107 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1348811-LM5107SD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.3A, 1.4A
High Side Voltage - Max (Bootstrap): 118 V
Rise / Fall Time (Typ): 15ns, 15ns
Voltage - Supply: 8V ~ 14V
Mounting Type: Surface Mount
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM5107
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
1.3A Gate Driver IC
730-LM5107SD
1.3A Gate Driver IC 730-LM5107SD
1.3A HALF BRDG BASED MOSFET DRIVER, DSO8, 4 X 4 MM, LLP-8 Product overview: LM5107SD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5107SD can be used for catalog matching and distributor lookup.

1.3A HALF BRDG BASED MOSFET DRIVER, DSO8, 4 X 4 MM, LLP-8 Product overview: LM5107SD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.3A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5107SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - LM5107SD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
LM5107SD
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LM5107SD
IC GATE DRVR HALF-BRIDGE 8WSON

IC GATE DRVR HALF-BRIDGE 8WSON

Supplier's Site
Gate Drivers - LM5107SD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
LM5107SD
Gate Drivers LM5107SD
Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Half-Bridge Gate Driver IC Non-Inverting 8-WSON (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LM5107SDTR-ND 1348811-LM5107SD 730-LM5107SD LM5107SD LM5107SD
Product Name Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1.3A Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 1.4 amps 1.4 amps 1.4 amps
Supply Voltage 8 to 14 volts 8 to 14 volts 8 to 14 volts 14 to 8 volts 8 to 14 volts
Rise Time 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A80602KESJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 4.45 volts
View Details
Clock Buffers, Drivers - SI5330C-A00209-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDC328ADBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details