Texas Instruments PMIC - PMIC - Gate Drivers - LM5106SDX LM5106SDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 923256-LM5106SDX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: Reel - TR Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5106 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923256-LM5106SDX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: Reel - TR Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5106 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5106SDX - 923256-LM5106SDX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5106SDX
923256-LM5106SDX
PMIC - PMIC - Gate Drivers - LM5106SDX 923256-LM5106SDX
Manufacturer: Texas Instruments Win Source Part Number: 923256-LM5106SDX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: Reel - TR Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5106 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 923256-LM5106SDX
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Package: Reel - TR
Package: 10-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM5106
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - LM5106SDX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5106SDX
PMIC - Gate Drivers LM5106SDX
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 923256-LM5106SDX LM5106SDX
Product Name PMIC - PMIC - Gate Drivers - LM5106SDX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Inverters ICs - 7989086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details