100V Half Bridge Gate Driver with Programmable Dead-Time 10-VSSOP -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 019389-LM5106MMX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.2A, 1.8A
High Side Voltage - Max (Bootstrap): 118V
Family Name: LM5106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Supply Voltage - Operating: 8 V to 14 V
Rise and Fall Time: 15ns, 10ns
Alternative Parts (Cross-Reference): MAX5064AATC-T; MAX5064BATC-T; MAX5064AATC+T; MAX5064AATC;
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
1.2-A, 1.8-A 100-V half bridge gate driver with 8V-UVLO and programmable dead-time 10-VSSOP -40 to 125 Product overview: LM5106MMX/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 8V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5106MMX/NOPB can be used for catalog matching and distributor lookup.
VSSOP-10-0.5mm Gate Drive ICs ROHS
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
Half-Bridge Gate Driver IC Non-Inverting 10-VSSOP
IC GATE DRVR HALF-BRIDGE 10VSSOP
Gate Drivers 100V Half Bridge Gate Driver with Programmable Dead-Time 10-VSSOP -40 to 125
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5106MMX/NOPB | 296-44277-1-ND | 019389-LM5106MMX/NOPB | 730-LM5106MMX/NOPB | LM5106MMX/NOPB | LM5106MMX/NOPB | LM5106MMX/NOPB | LM5106MMX/NOPB | LM5106MMX/NOPB |
| Product Name | LM5106 100V Half Bridge Gate Driver with Programmable Dead-Time | Gate Drivers | PMIC - PMIC - Gate Drivers - LM5106MMX/NOPB | 8V Gate Driver IC | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Dual,Single | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | ||||||||
| Output Current | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps | 1.8 amps | ||||
| Supply Voltage | 7.6 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts |