Texas Instruments PMIC - PMIC - Gate Drivers - LM5105SDX/NOPB LM5105SDX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 852742-LM5105SDX/NOP B Features: Gate Driver IC Package: Reel - TR Family Name: LM5105 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48146-2, LM5105SDX/NOPB-ND, 296-48146-1, 296-48146-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852742-LM5105SDX/NOP B Features: Gate Driver IC Package: Reel - TR Family Name: LM5105 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48146-2, LM5105SDX/NOPB-ND, 296-48146-1, 296-48146-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5105SDX/NOPB - 852742-LM5105SDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5105SDX/NOPB
852742-LM5105SDX/NOPB
PMIC - PMIC - Gate Drivers - LM5105SDX/NOPB 852742-LM5105SDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 852742-LM5105SDX/NOP B Features: Gate Driver IC Package: Reel - TR Family Name: LM5105 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48146-2, LM5105SDX/NOPB-ND, 296-48146-1, 296-48146-6

Manufacturer: Texas Instruments
Win Source Part Number: 852742-LM5105SDX/NOPB
Features: Gate Driver IC
Package: Reel - TR
Family Name: LM5105
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48146-2, LM5105SDX/NOPB-ND, 296-48146-1, 296-48146-6

Buy Now Datasheet
PMIC - Gate Drivers - LM5105SDX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5105SDX/NOPB
PMIC - Gate Drivers LM5105SDX/NOPB
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 852742-LM5105SDX/NOPB LM5105SDX/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5105SDX/NOPB PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic - Gates and Inverters - 5453DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Gates and Inverters - 1727-74AHC14BQ-Q100,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers