Texas Instruments PMIC - PMIC - Gate Drivers - LM5105SD LM5105SD

Description
Manufacturer: Texas Instruments Win Source Part Number: 852527-LM5105SD Features: Gate Driver IC Package: Reel - TR Part Status: Obsolete Family Name: LM5105 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5105SDDKR, LM5105SDCT, LM5105SDTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852527-LM5105SD Features: Gate Driver IC Package: Reel - TR Part Status: Obsolete Family Name: LM5105 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5105SDDKR, LM5105SDCT, LM5105SDTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5105SD - 852527-LM5105SD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5105SD
852527-LM5105SD
PMIC - PMIC - Gate Drivers - LM5105SD 852527-LM5105SD
Manufacturer: Texas Instruments Win Source Part Number: 852527-LM5105SD Features: Gate Driver IC Package: Reel - TR Part Status: Obsolete Family Name: LM5105 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5105SDDKR, LM5105SDCT, LM5105SDTR

Manufacturer: Texas Instruments
Win Source Part Number: 852527-LM5105SD
Features: Gate Driver IC
Package: Reel - TR
Part Status: Obsolete
Family Name: LM5105
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM5105SDDKR, LM5105SDCT, LM5105SDTR

Buy Now Datasheet
PMIC - Gate Drivers - LM5105SD - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5105SD
PMIC - Gate Drivers LM5105SD
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 852527-LM5105SD LM5105SD
Product Name PMIC - PMIC - Gate Drivers - LM5105SD PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual TSSOP Logic IC - 706-74AHC74PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details