100V Half Bridge Gate Driver with Programmable Dead-Time 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 140872-LM5105SD/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1.8A, 1.8A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-WSON (4x4)
Supply Voltage - Operating: 8 V to 14 V
Rise and Fall Time: 15ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
1.8A 100V Half Bridge Gate Driver, 2-Ch, 15ns Fall, 8V UVLO, 10-WSON Product overview: LM5105SD/NOPB from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 100V, 8V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.8A, 100V, 8V, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-LM5105SD/NOPB can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Gate Drivers 100V HALF-BRIDGE DRIVER W/ DELAY
IC GATE DRVR HALF-BRIDGE 10WSON
MOSFET DRIVER, HALF BRIDGE, LLP-10; DRIV; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5105SD/NOPB | 140872-LM5105SD/NOPB | 726-LM5105SD/NOPB | LM5105SD/NOPBTR-ND | LM5105SD/NOPB | LM5105SD/NOPB | LM5105SD/NOPB | 28AH3533 |
| Product Name | LM5105 100V Half Bridge Gate Driver with Programmable Dead-Time | PMIC - PMIC - Gate Drivers - LM5105SD/NOPB | 1.8A 100V 8V Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Half Bridge, Llp-10; Driv; Msl Texas Instruments |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||||
| Output Configuration | Dual,Single | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | TTL | |||||||
| Output Current | 2 amps | 1.8 amps | 1.8 amps | 1.8 amps | ||||
| Supply Voltage | 7.5 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | 14 to 8 volts |