Half-Bridge Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4)
IC GATE DRVR HALF-BRIDGE 10WSON
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5104SDX-ND | LM5104SDX | 815-LM5104SDX | LM5104SDX |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC GATE DRVR HALF-BRIDGE 10WSON | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.6 amps | 1.8 amps | 1.6 amps | |
| Supply Voltage | 9 to 14 volts | 14 to 9 volts | 12 volts | 9 to 14 volts |
| Rise Time | 600 ns | 600 ns | 600 ns |