Texas Instruments PMIC - PMIC - Gate Drivers - LM5104SD LM5104SD

Description
Manufacturer: Texas Instruments Win Source Part Number: 923254-LM5104SD Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4) Package: Reel - TR Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5104 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5104SDDKR, LM5104SDCT, LM5104SDTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 923254-LM5104SD Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4) Package: Reel - TR Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5104 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5104SDDKR, LM5104SDCT, LM5104SDTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5104SD - 923254-LM5104SD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5104SD
923254-LM5104SD
PMIC - PMIC - Gate Drivers - LM5104SD 923254-LM5104SD
Manufacturer: Texas Instruments Win Source Part Number: 923254-LM5104SD Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4) Package: Reel - TR Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5104 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5104SDDKR, LM5104SDCT, LM5104SDTR

Manufacturer: Texas Instruments
Win Source Part Number: 923254-LM5104SD
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Inverting, Non-Inverting 10-WSON (4x4)
Package: Reel - TR
Package: 10-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM5104
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM5104SDDKR, LM5104SDCT, LM5104SDTR

Buy Now Datasheet
PMIC - Gate Drivers - LM5104SD - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5104SD
PMIC - Gate Drivers LM5104SD
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 923254-LM5104SD LM5104SD
Product Name PMIC - PMIC - Gate Drivers - LM5104SD PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input OR gate - 74AHCT1G32GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4086BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details