Texas Instruments PMIC - PMIC - Gate Drivers - LM5101CSD/NOPB LM5101CSD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 852019-LM5101CSD/NOP B Features: Gate Driver IC Package: Reel - TR Family Name: LM5101 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *LM5101CSD/NOPB, LM5101CSD/NOPBDKR, -LM5101CSD-NDR, 296-LM5101CSD/NOPBCT -ND, LM5101CSD/NOPBTR-ND, LM5101CSDNOPB, 296-LM5101CSD/NOPBDK R, 296-LM5101CSD/NOPBDK R-ND, LM5101CSD/NOPBCT, 296-LM5101CSD/NOPBTR , LM5101CSD/NOPBTR, 296-LM5101CSD/NOPBCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852019-LM5101CSD/NOP B Features: Gate Driver IC Package: Reel - TR Family Name: LM5101 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *LM5101CSD/NOPB, LM5101CSD/NOPBDKR, -LM5101CSD-NDR, 296-LM5101CSD/NOPBCT -ND, LM5101CSD/NOPBTR-ND, LM5101CSDNOPB, 296-LM5101CSD/NOPBDK R, 296-LM5101CSD/NOPBDK R-ND, LM5101CSD/NOPBCT, 296-LM5101CSD/NOPBTR , LM5101CSD/NOPBTR, 296-LM5101CSD/NOPBCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5101CSD/NOPB - 852019-LM5101CSD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5101CSD/NOPB
852019-LM5101CSD/NOPB
PMIC - PMIC - Gate Drivers - LM5101CSD/NOPB 852019-LM5101CSD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 852019-LM5101CSD/NOP B Features: Gate Driver IC Package: Reel - TR Family Name: LM5101 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *LM5101CSD/NOPB, LM5101CSD/NOPBDKR, -LM5101CSD-NDR, 296-LM5101CSD/NOPBCT -ND, LM5101CSD/NOPBTR-ND, LM5101CSDNOPB, 296-LM5101CSD/NOPBDK R, 296-LM5101CSD/NOPBDK R-ND, LM5101CSD/NOPBCT, 296-LM5101CSD/NOPBTR , LM5101CSD/NOPBTR, 296-LM5101CSD/NOPBCT

Manufacturer: Texas Instruments
Win Source Part Number: 852019-LM5101CSD/NOPB
Features: Gate Driver IC
Package: Reel - TR
Family Name: LM5101
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LM5101CSD/NOPB, LM5101CSD/NOPBDKR, -LM5101CSD-NDR, 296-LM5101CSD/NOPBCT-ND, LM5101CSD/NOPBTR-ND, LM5101CSDNOPB, 296-LM5101CSD/NOPBDKR, 296-LM5101CSD/NOPBDKR-ND, LM5101CSD/NOPBCT, 296-LM5101CSD/NOPBTR, LM5101CSD/NOPBTR, 296-LM5101CSD/NOPBCT

Buy Now Datasheet
PMIC - Gate Drivers - LM5101CSD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5101CSD/NOPB
PMIC - Gate Drivers LM5101CSD/NOPB
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 852019-LM5101CSD/NOPB LM5101CSD/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5101CSD/NOPB PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54LS08LMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 1727-74AHC3GU04DC,125TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers