3A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
3A, 100V Half Bridge Gate Driver, 2-Ch, TTL, 10-WSON Product overview: LM5101ASD from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3A, 100V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-LM5101ASD can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 10WSON
Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Gate Drivers 3A High Voltage High-Side and Low-Side Gate Driver 10-WSON -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LM5101ASD | LM5101ASDTR-ND | 730-LM5101ASD | LM5101ASD | LM5101ASD | LM5101ASD |
| Product Name | LM5101A 3A High Voltage High-Side and Low-Side Gate Driver | Gate Drivers | 3A 100V Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Dual,Independent | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | |||||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 7.5 to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | 9 to 14 volts |