Texas Instruments PMIC - PMIC - Gate Drivers - LM5100SD/NOPB LM5100SD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 877519-LM5100SD/NOPB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: Reel - TR Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5100 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5100SDDKR-ND, LM5100SDTR, LM5100SDTR-ND, LM5100SDCT-ND, LM5100SD/NOPBTR, LM5100SDDKR-NDR, *LM5100SD, LM5100SDCT-NDR, LM5100SDDKR, LM5100SDCT, LM5100SDTR-NDR, LM5100SD/NOPBCT, LM5100SD/NOPBDKR, *LM5100SD/NOPB, LM5100SDNOPB, LM5100SD
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877519-LM5100SD/NOPB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: Reel - TR Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5100 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5100SDDKR-ND, LM5100SDTR, LM5100SDTR-ND, LM5100SDCT-ND, LM5100SD/NOPBTR, LM5100SDDKR-NDR, *LM5100SD, LM5100SDCT-NDR, LM5100SDDKR, LM5100SDCT, LM5100SDTR-NDR, LM5100SD/NOPBCT, LM5100SD/NOPBDKR, *LM5100SD/NOPB, LM5100SDNOPB, LM5100SD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5100SD/NOPB - 877519-LM5100SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5100SD/NOPB
877519-LM5100SD/NOPB
PMIC - PMIC - Gate Drivers - LM5100SD/NOPB 877519-LM5100SD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877519-LM5100SD/NOPB Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4) Package: Reel - TR Package: 10-WDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LM5100 Categories: Integrated Circuits (ICs) Case / Package: 10-WSON (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5100SDDKR-ND, LM5100SDTR, LM5100SDTR-ND, LM5100SDCT-ND, LM5100SD/NOPBTR, LM5100SDDKR-NDR, *LM5100SD, LM5100SDCT-NDR, LM5100SDDKR, LM5100SDCT, LM5100SDTR-NDR, LM5100SD/NOPBCT, LM5100SD/NOPBDKR, *LM5100SD/NOPB, LM5100SDNOPB, LM5100SD

Manufacturer: Texas Instruments
Win Source Part Number: 877519-LM5100SD/NOPB
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-WSON (4x4)
Package: Reel - TR
Package: 10-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM5100
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM5100SDDKR-ND, LM5100SDTR, LM5100SDTR-ND, LM5100SDCT-ND, LM5100SD/NOPBTR, LM5100SDDKR-NDR, *LM5100SD, LM5100SDCT-NDR, LM5100SDDKR, LM5100SDCT, LM5100SDTR-NDR, LM5100SD/NOPBCT, LM5100SD/NOPBDKR, *LM5100SD/NOPB, LM5100SDNOPB, LM5100SD

Buy Now Datasheet
PMIC - Gate Drivers - LM5100SD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5100SD/NOPB
PMIC - Gate Drivers LM5100SD/NOPB
IC GATE DRVR HALF-BRIDGE 10WSON

IC GATE DRVR HALF-BRIDGE 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 877519-LM5100SD/NOPB LM5100SD/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5100SD/NOPB PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers