Texas Instruments PMIC - PMIC - Gate Drivers - LM5100MX LM5100MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 805995-LM5100MX Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 1.6A, 1.6A High Side Voltage - Max (Bootstrap): 118V Rise / Fall Time (Typ): 600ns, 600ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Part Number Series: LM5100
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 805995-LM5100MX Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 1.6A, 1.6A High Side Voltage - Max (Bootstrap): 118V Rise / Fall Time (Typ): 600ns, 600ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Part Number Series: LM5100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5100MX - 805995-LM5100MX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5100MX
805995-LM5100MX
PMIC - PMIC - Gate Drivers - LM5100MX 805995-LM5100MX
Manufacturer: Texas Instruments Win Source Part Number: 805995-LM5100MX Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 1.6A, 1.6A High Side Voltage - Max (Bootstrap): 118V Rise / Fall Time (Typ): 600ns, 600ns Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Part Number Series: LM5100

Manufacturer: Texas Instruments
Win Source Part Number: 805995-LM5100MX
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 1.6A, 1.6A
High Side Voltage - Max (Bootstrap): 118V
Rise / Fall Time (Typ): 600ns, 600ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Part Number Series: LM5100

Buy Now
PMIC - Gate Drivers - LM5100MX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5100MX
PMIC - Gate Drivers LM5100MX
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 805995-LM5100MX LM5100MX
Product Name PMIC - PMIC - Gate Drivers - LM5100MX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F10LM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2138998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details