Texas Instruments High-Performance Analog LM5100CMAX/NOPB

Description
Half Bridge Based MOSFET Driver, 1A, PDSO8
Request a Quote
Description
Half Bridge Based MOSFET Driver, 1A, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5100CMAX/NOPB is a 1-A high-voltage, high-side and low-side gate driver designed to control N-channel MOSFETs in synchronous buck or half-bridge configurations. It is housed in an SOIC-8 package measuring 3.91 mm × 4.90 mm and features independent CMOS-level logic inputs, a bootstrap supply voltage capability up to 118 V, and propagation timing of 25 ns typical with 8 ns rise and fall times into a 1000-pF load. The device includes undervoltage lockout on both high and low-side power rails and an integrated high-voltage bootstrap diode. It meets RoHS standards and operates with a junction temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM5100CMAX/NOPB is a 1-A high-voltage, high-side and low-side gate driver designed to control N-channel MOSFETs in synchronous buck or half-bridge configurations. It is housed in an SOIC-8 package measuring 3.91 mm × 4.90 mm and features independent CMOS-level logic inputs, a bootstrap supply voltage capability up to 118 V, and propagation timing of 25 ns typical with 8 ns rise and fall times into a 1000-pF load. The device includes undervoltage lockout on both high and low-side power rails and an integrated high-voltage bootstrap diode. It meets RoHS standards and operates with a junction temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
 - LM5100CMAX/NOPB - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, 1A, PDSO8

Half Bridge Based MOSFET Driver, 1A, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number LM5100CMAX/NOPB
Package Type SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

CSD16323Q3C Dual Cool N-Channel NexFET Power MOSFET - CSD16323Q3C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 2222855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-523
View Details