The LM5088-Q1 is an automotive-grade, non-synchronous buck controller designed for high-voltage applications, supporting an input voltage range of 4.5 V to 75 V and featureing emulated current mode control to drive an external high-side N-channel MOSFET. It operates over an ambient temperature range of -40°C to +125°C and is AEC-Q100 qualified with HBM ESD classification level 2 and CDM ESD classification level C5. The device is packaged in a 16-pin HTSSOP with a body size of 5.00 mm × 4.00 mm and includes an adjustable output voltage down to 1.205 V with 1.5% reference accuracy, a programmable switching frequency from 50 kHz to 1 MHz, and a hiccup timer for overload protection. Thermal shutdown and a low dropout bias regulator are integrated for system robustness.
Automotive Grade 4.5-75V Wide Vin, Current Mode Non-Synchronous Buck Controller 16-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779314-LM5088QMH-2/N
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Supply Voltage: 4.5 V ~ 75 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LM5088
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-HTSSOP
Alternative Parts (Cross-Reference): LT1339ISW#PBF; LT1339ISW; LT1339CSW#TRM; LT1339ISW#TRM;
Introduction Date: December 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16TSSOP
Switching Controllers Automotive Grade 4.5-75V Wide Vin, Current Mode Non-Synchronous Buck Controller 16-HTSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5088QMH-2/NOPB | 779314-LM5088QMH-2/NOPB | 296-39765-5-ND | LM5088QMH-2/NOPB | LM5088QMH-2/NOPB | LM5088QMH-2/NOPB |
| Product Name | LM5088-Q1 Automotive Grade 4.5-75V Wide Vin, Current Mode Non-Synchronous Buck Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5088QMH-2/NOPB | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Package Type | Other; HTSSOP | SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Ramp, Soft Start | ||||
| Output Voltage | 1.21 to 70 volts | |||||
| IOUT | 10 amps |