The LM5085 is a high-efficiency PFET switching controller designed for buck regulator applications with a 4.5-V to 75-V input voltage range. It supports adjustable output voltage down to 1.25 V, programmable switching frequency up to 1 MHz, and 100% duty cycle operation. The device uses constant on-time regulation, eliminating the need for loop compensation and enabling fast transient response. It includes an integrated high-voltage bias regulator and thermal shutdown. The LM5085SDX/NOPB is packaged in an 8-pin WSON with a body size of 3.00 mm × 3.00 mm and operates over a junction temperature range of -40°C to 125°C. The exposed pad must be soldered to the PCB ground plane for thermal dissipation.
4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200334-LM5085SDX/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, On Time Control
Supply Voltage: 4.5 V ~ 75 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LM5085
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (3x3)
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LT1339CN; LT3845IFE; LT3845MPFE#TR;
Introduction Date: November 04, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)
IC REG CTRLR BUCK 8WSON
IC REG CTRLR BUCK 8WSON
IC REG CTRLR BUCK 8WSON
IC REG CTRLR BUCK 8WSON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WSON (3x3)
IC REG CTRLR BUCK 8WSON
Switching Controllers 4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller 8-WSON -40 to 125
IC REG CTRLR BUCK 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5085SDX/NOPB | 1200334-LM5085SDX/NOPB | 296-LM5085SDX/NOPBTR-ND | 815-LM5085SDX/NOPB | LM5085SDX/NOPB | LM5085SDX/NOPB | LM5085SDX/NOPB | LM5085SDX/NOPB | LM5085SDX/NOPB |
| Product Name | LM5085 4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5085SDX/NOPB | DC DC Switching Controllers | IC REG CTRLR BUCK 8WSON | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; VSSOP,MSOP-PowerPAD,WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Frequency Synchronization | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control | Internal Current Limit; Current Limit, Enable, On Time Control | ||||||
| Output Voltage | 1.25 to 75 volts | 75 volts | |||||||
| IOUT | 10 amps | 1.75 amps |