Texas Instruments Standard Linear and Logic Ic, Buck Controller, 75V, 8Msop, Reel; Supply Voltage Min Texas Instruments LM5085MYE/NOPB

Description
IC, BUCK CONTROLLER, 75V, 8MSOP, REEL; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Buck (Step RoHS Compliant: Yes
Description
IC, BUCK CONTROLLER, 75V, 8MSOP, REEL; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Buck (Step RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck Controller, 75V, 8Msop, Reel; Supply Voltage Min Texas Instruments - 33AH4239 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Controller, 75V, 8Msop, Reel; Supply Voltage Min Texas Instruments
33AH4239
Ic, Buck Controller, 75V, 8Msop, Reel; Supply Voltage Min Texas Instruments 33AH4239
IC, BUCK CONTROLLER, 75V, 8MSOP, REEL; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Buck (Step RoHS Compliant: Yes

IC, BUCK CONTROLLER, 75V, 8MSOP, REEL; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:MSOP; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Buck (Step RoHS Compliant: Yes

Supplier's Site
Ic, Buck Controller, 75V, 8Msop, Reel; Supply Voltage Min Texas Instruments - 33AH4238 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Controller, 75V, 8Msop, Reel; Supply Voltage Min Texas Instruments
33AH4238
Ic, Buck Controller, 75V, 8Msop, Reel; Supply Voltage Min Texas Instruments 33AH4238
IC, BUCK CONTROLLER, 75V, 8MSOP, REEL; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:MSOP PowerPAD; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Buck RoHS Compliant: Yes

IC, BUCK CONTROLLER, 75V, 8MSOP, REEL; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):100%; Controller IC Case Style:MSOP PowerPAD; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Buck RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 33AH4239
Product Name Ic, Buck Controller, 75V, 8Msop, Reel; Supply Voltage Min Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5350CA - ODG (Origin Data Global)
Specs
Device Type Smoke Detector
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
7 suppliers