Texas Instruments High-Performance Analog Power Over Ethernet (PoE) Controllers LM5071MTX-50/NOPB

Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP
Request a Quote Datasheet
Description
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Over Ethernet (PoE) Controllers - 296-38758-2-ND - DigiKey
Thief River Falls, MN, United States
Power Over Ethernet (PoE) Controllers
296-38758-2-ND
Power Over Ethernet (PoE) Controllers 296-38758-2-ND
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MTX-50/NOPB - LM5071MTX-50/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MTX-50/NOPB
LM5071MTX-50/NOPB
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MTX-50/NOPB LM5071MTX-50/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019380-LM5071MTX-50/ NOPB Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Family Name: LM5071 Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Maximum Power Dissipation: 12.95W Supply Voltage - Operating: 1.8 V to 60 V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): LTC4267IDHC#TR; LTC4267IDHC; LTC4267IGN-1; LTC4267CGN-3#TR; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019380-LM5071MTX-50/NOPB
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3af (PoE)
Family Name: LM5071
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 1.8 V to 60 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): LTC4267IDHC#TR; LTC4267IDHC; LTC4267IGN-1; LTC4267CGN-3#TR;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - LM5071MTX-50/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
LM5071MTX-50/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers LM5071MTX-50/NOPB
IC POE CNTRL 1 CHANNEL 16TSSOP

IC POE CNTRL 1 CHANNEL 16TSSOP

Supplier's Site
PMIC - Power Over Ethernet (PoE) Controllers - LM5071MTX-50/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Over Ethernet (PoE) Controllers
LM5071MTX-50/NOPB
PMIC - Power Over Ethernet (PoE) Controllers LM5071MTX-50/NOPB
IC POE CNTRL 1 CHANNEL 16TSSOP

IC POE CNTRL 1 CHANNEL 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number 296-38758-2-ND LM5071MTX-50/NOPB LM5071MTX-50/NOPB LM5071MTX-50/NOPB
Product Name Power Over Ethernet (PoE) Controllers PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MTX-50/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PMIC - Power Over Ethernet (PoE) Controllers
Compliance / Approvals IEEE 802.3af
Unlock Full Specs
to access all available technical data

Similar Products