Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 130719-LM5071MT-80/N
Packaging: Tube/Rail
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 1.8 V to 60 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC POE CNTRL 1 CHANNEL 16TSSOP
IC POE CNTRL 1 CHANNEL 16TSSOP
IC, PWM CONTROLLER, POWERWISE; Input Voltage:60V; Output Current:100mA; UVLO:6.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Duty Cycle (%):80%; Frequency:1MHz; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers | Power over Ethernet (PoE) Controllers |
| Product Number | LM5071MT-80/NOPB-ND | LM5071MT-80/NOPB | LM5071MT-80/NOPB | LM5071MT-80/NOPB | 28AH3524 |
| Product Name | Power Over Ethernet (PoE) Controllers | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5071MT-80/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers | PMIC - Power Over Ethernet (PoE) Controllers | Ic, Pwm Controller, Powerwise; Input Voltage Texas Instruments |
| Compliance / Approvals | IEEE 802.3af | RoHS |