Texas Instruments PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTCX-80 LM5070MTCX-80

Description
Manufacturer: Texas Instruments Win Source Part Number: 082824-LM5070MTCX-80 Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.8 V to 75 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082824-LM5070MTCX-80 Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.8 V to 75 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTCX-80 - LM5070MTCX-80 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTCX-80
LM5070MTCX-80
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTCX-80 LM5070MTCX-80
Manufacturer: Texas Instruments Win Source Part Number: 082824-LM5070MTCX-80 Packaging: Reel - TR Type: Controller (PD), DC/DC Internal Switch(s): Both Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.8 V to 75 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082824-LM5070MTCX-80
Packaging: Reel - TR
Type: Controller (PD), DC/DC
Internal Switch(s): Both
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.8 V to 75 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number LM5070MTCX-80
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LM5070MTCX-80
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3462-E04-GMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 2.7 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Power Over Ethernet (PoE) Controllers - 150-PD69210R-022420-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details