IC HOT SWAP CTRLR GP 10VSSOP
Hot Swap Controller 1 Channel General Purpose 10-VSSOP
IC, HOT SWAP CONTROLLER, 9-80V, VSSOP-10; Controller Applications:Server Backplane Systems, Solid State Circuit Breaker; Input Voltage:80V; Supply Voltage Min:9V; Supply Voltage Max:100V; Controller IC Case Style:VSSOP; No. of RoHS Compliant: Yes
IC HOT SWAP CTRLR GP 10VSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LM5069MM-1/NOPB | LM5069MM-1/NOPB | 29AH1143 | LM5069MM-1/NOPB |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers | Hot Swap Controllers | Ic, Hot Swap Controller, 9-80V, Vssop-10; Controller Applications Texas Instruments | PMIC - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |