Manufacturer: Texas Instruments
Win Source Part Number: 877517-LM5068MMX-3
Operating Temperature Range: -40°C ~ 105°C
Features: Hot Swap Controller 1 Channel -48V 8-VSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM5068
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 877517-LM5068MMX-3 |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LM5068MMX-3 |
| Output Options | Inverting |