Manufacturer: Texas Instruments
Win Source Part Number: 135003-LM5068MMX-2/N
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Turn On Voltage
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: PWRGD, OV, TIMER, UV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: -90 V to -10 V
Operating Supply Current: 820μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 135003-LM5068MMX-2/NOPB |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LM5068MMX-2/NOPB |
| Output Options | Inverting |