TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
LM5051MAE/NOPB -- PMIC - OR CONTROLLERS, IDEAL DIODES
Texas Instruments High-Performance Analog
PMIC - OR Controllers, Ideal Diodes
LM5051MAE/NOPB
Description
IC OR CTRLR N+1 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC OR CTRLR N+1 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LM5051MAE/NOPB |
|
Product Name
|
PMIC - OR Controllers, Ideal Diodes |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-40 to 150 C (-40 to 302 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
0 C (32 F)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details