Texas Instruments LM5034 High Voltage Dual Interleaved Current Mode Controller with Active Clamp LM5034MTCX/NOPB

Description
High Voltage Dual Interleaved Current Mode Controller with Active Clamp 20-TSSOP -40 to 125
Request a Quote
Description
High Voltage Dual Interleaved Current Mode Controller with Active Clamp 20-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM5034MTCX/NOPB is a high voltage dual interleaved current mode controller designed for use in applications such as telecommunication and industrial power converters, as well as automotive systems. It features two independent PWM current mode controllers that operate 180° out of phase, which helps to reduce input ripple current. The device supports a wide input voltage range from 13V to 100V, with transient capability up to 105V. Key specifications include integrated high voltage startup regulation, adjustable gate drive overlap time, and a maximum duty cycle fold-back feature for high line voltage conditions. The LM5034 also incorporates cycle-by-cycle current limiting, hiccup mode fault operation, and adjustable soft-start for each controller. The device is packaged in a 20-lead TSSOP and operates over a temperature range of -40°C to 125°C. Engineers may consider this product for its robust features that enhance performance and reliability in high voltage applications.

Datasheet Summary
Powered by GS/AI

The LM5034MTCX/NOPB is a high voltage dual interleaved current mode controller designed for use in applications such as telecommunication and industrial power converters, as well as automotive systems. It features two independent PWM current mode controllers that operate 180° out of phase, which helps to reduce input ripple current. The device supports a wide input voltage range from 13V to 100V, with transient capability up to 105V. Key specifications include integrated high voltage startup regulation, adjustable gate drive overlap time, and a maximum duty cycle fold-back feature for high line voltage conditions. The LM5034 also incorporates cycle-by-cycle current limiting, hiccup mode fault operation, and adjustable soft-start for each controller. The device is packaged in a 20-lead TSSOP and operates over a temperature range of -40°C to 125°C. Engineers may consider this product for its robust features that enhance performance and reliability in high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
LM5034 High Voltage Dual Interleaved Current Mode Controller with Active Clamp - LM5034MTCX/NOPB - Texas Instruments
Dallas, TX, United States
LM5034 High Voltage Dual Interleaved Current Mode Controller with Active Clamp
LM5034MTCX/NOPB
LM5034 High Voltage Dual Interleaved Current Mode Controller with Active Clamp LM5034MTCX/NOPB
High Voltage Dual Interleaved Current Mode Controller with Active Clamp 20-TSSOP -40 to 125

High Voltage Dual Interleaved Current Mode Controller with Active Clamp 20-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual TSSOP DC-DC Converter IC
715-LM5034MTCX/NOPB
P-Channel Dual TSSOP DC-DC Converter IC 715-LM5034MTCX/NOPB
100-V Dual Interleaved active clamp current mode controller with P-channel clamp FET 20-TSSOP -40 to 125 Product overview: LM5034MTCX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, P-Channel, Dual, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5034MTCX/NOPB can be used for catalog matching and distributor lookup.

100-V Dual Interleaved active clamp current mode controller with P-channel clamp FET 20-TSSOP -40 to 125 Product overview: LM5034MTCX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, P-Channel, Dual, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5034MTCX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number LM5034MTCX/NOPB 715-LM5034MTCX/NOPB
Product Name LM5034 High Voltage Dual Interleaved Current Mode Controller with Active Clamp P-Channel Dual TSSOP DC-DC Converter IC
Package Type Other; TSSOP Other; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

LMZ20501 1A SIMPLE SWITCHER? Nano Module with 5.5V Maximum Input Voltage - LMZ20501SILR - Texas Instruments
Specs
Package Type Other; uSiP
Features EMI Tested,Enable,Light Load Efficiency,Power Good
Output Voltage 0.8000 to 3.6 volts
View Details
3 suppliers
Buck 42V Step-Down DC-DC Converter IC - 715-LM25085MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 42 volts
IOUT 1.75 amps
View Details
2 suppliers
1A 5V 38V DC-DC Converter IC - 132-PT5101J - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers
0.8V 5V 4A DC-DC Converter IC - 922-LMZ10504TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 5 volts
Input Voltage 5.5 volts
View Details
2 suppliers