The LM5025A is an active clamp voltage mode PWM controller designed for high-efficiency DC-to-DC power supplies, server power supplies, and 48-V telecom applications. It is available in a 16-pin WSON package measuring 5.00 mm × 5.00 mm. The device features a 3-A compound main gate driver, adjustable dual-mode overcurrent protection with a 0.5 V threshold, programmable overlap or dead time between main and active clamp outputs, a precision 5-V reference, and thermal shutdown. It operates over an input voltage range of 13 V to 90 V and supports oscillator frequencies up to 1 MHz. The part is rated for operation from -40 °C to 125 °C.
Active Clamp Voltage Mode PWM Controller 16-WSON -40 to 125
90V active clamp voltage mode PWM controller with P or N-channel clamp FET and 0.5V CS threshold 16-WSON -40 to 125 Product overview: LM5025ASDX/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 90V, 0.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, N-Channel, 90V, 0.5V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5025ASDX/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5025ASDX/NOPB | 715-LM5025ASDX/NOPB |
| Product Name | LM5025A Active Clamp Voltage Mode PWM Controller | N-Channel 90V 0.5V DC-DC Converter IC |
| Package Type | Other; TSSOP,WSON |