Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MMX-2 LM5021MMX-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1200220-LM5021MMX-2 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 20V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LM5021 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1200220-LM5021MMX-2 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 20V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LM5021 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MMX-2 - 1200220-LM5021MMX-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MMX-2
1200220-LM5021MMX-2
PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MMX-2 1200220-LM5021MMX-2
Manufacturer: Texas Instruments Win Source Part Number: 1200220-LM5021MMX-2 Packaging: Tape and Reel Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback, Forward Voltage - Start Up: 20V Duty Cycle: 50% Fault Protection: Current Limiting, Over Load Control Features: Frequency Control, Soft Start, Sync Supply Voltage: 8V ~ 30V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: LM5021 Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Switching Frequency: Up to 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1200220-LM5021MMX-2
Packaging: Tape and Reel
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 20V
Duty Cycle: 50%
Fault Protection: Current Limiting, Over Load
Control Features: Frequency Control, Soft Start, Sync
Supply Voltage: 8V ~ 30V
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: LM5021
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 1MHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - LM5021MMX-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LM5021MMX-2
PMIC - AC DC Converters, Offline Switchers LM5021MMX-2
IC OFFLINE SW MULT TOP 8VSSOP

IC OFFLINE SW MULT TOP 8VSSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LM5021MMX-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LM5021MMX-2
AC DC Converters, Offline Switches LM5021MMX-2
Converter Offline Flyback, Forward Topology Up to 1MHz 8-VSSOP

Converter Offline Flyback, Forward Topology Up to 1MHz 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1200220-LM5021MMX-2 LM5021MMX-2 LM5021MMX-2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MMX-2 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; 8-TSSOP, 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details