Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-VSSOP
IC REG CTRLR FLYBACK 10MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5020MMX-2-ND | LM5020MMX-2 | LM5020MMX-2 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| fsw | 200 to 630 kHz | 200 to 630 kHz | 200 to 630 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Fixed; Transistor Driver |