Texas Instruments Standard Linear and Logic Buck 100V 300mA Step-Down DC-DC Converter IC LM5018SDX/NOPB

Description
7.5-100V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125 Product overview: LM5018SDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 100V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 100V, 300mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5018SDX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7.5-100V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125 Product overview: LM5018SDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 100V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 100V, 300mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5018SDX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 100V 300mA Step-Down DC-DC Converter IC
739-LM5018SDX/NOPB
Buck 100V 300mA Step-Down DC-DC Converter IC 739-LM5018SDX/NOPB
7.5-100V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125 Product overview: LM5018SDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 100V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 100V, 300mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5018SDX/NOPB can be used for catalog matching and distributor lookup.

7.5-100V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125 Product overview: LM5018SDX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 100V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 100V, 300mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5018SDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM5018SDX/NOPB
Product Name Buck 100V 300mA Step-Down DC-DC Converter IC
Output Voltage 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers