Texas Instruments Standard Linear and Logic Buck 95V 350mA 75V Step-Down DC-DC Converter IC LM5008MMX/NOPB

Description
Wide Vin Buck Regulator, 9.5-95V, 350mA, 75V, VSSOP Product overview: LM5008MMX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 95V, 350mA, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 95V, 350mA, 75V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5008MMX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wide Vin Buck Regulator, 9.5-95V, 350mA, 75V, VSSOP Product overview: LM5008MMX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 95V, 350mA, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 95V, 350mA, 75V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5008MMX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 95V 350mA 75V Step-Down DC-DC Converter IC
739-LM5008MMX/NOPB
Buck 95V 350mA 75V Step-Down DC-DC Converter IC 739-LM5008MMX/NOPB
Wide Vin Buck Regulator, 9.5-95V, 350mA, 75V, VSSOP Product overview: LM5008MMX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 95V, 350mA, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 95V, 350mA, 75V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5008MMX/NOPB can be used for catalog matching and distributor lookup.

Wide Vin Buck Regulator, 9.5-95V, 350mA, 75V, VSSOP Product overview: LM5008MMX/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 95V, 350mA, 75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 95V, 350mA, 75V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM5008MMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM5008MMX/NOPB
Product Name Buck 95V 350mA 75V Step-Down DC-DC Converter IC
Package Type Other; VSSOP
Output Voltage 75 volts
Input Voltage 95 volts
IOUT 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228565P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Power Supplies - Board Mount - DC DC Converters - 991733-PT3406A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 36 to 75 volts
Output Power 35 watts
View Details